WAGO Terminal Strip, 3 Position, 24-18Awg, Cage Clamp; Pitch Spacing Wago 2060-403/998-404

Description
TERMINAL STRIP, 3 POSITION, 24-18AWG, CAGE CLAMP; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Push In; Rated Current:9A RoHS Compliant: Yes
Description
TERMINAL STRIP, 3 POSITION, 24-18AWG, CAGE CLAMP; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Push In; Rated Current:9A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip, 3 Position, 24-18Awg, Cage Clamp; Pitch Spacing Wago - 79T9388 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strip, 3 Position, 24-18Awg, Cage Clamp; Pitch Spacing Wago
79T9388
Terminal Strip, 3 Position, 24-18Awg, Cage Clamp; Pitch Spacing Wago 79T9388
TERMINAL STRIP, 3 POSITION, 24-18AWG, CAGE CLAMP; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Push In; Rated Current:9A RoHS Compliant: Yes

TERMINAL STRIP, 3 POSITION, 24-18AWG, CAGE CLAMP; Pitch Spacing:4mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Push In; Rated Current:9A RoHS Compliant: Yes

Supplier's Site
Terminal Strip, 3 Position, 24-18Awg, Cage Clamp, Full Reel; Pitch Spacing Wago - 12X9155 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strip, 3 Position, 24-18Awg, Cage Clamp, Full Reel; Pitch Spacing Wago
12X9155
Terminal Strip, 3 Position, 24-18Awg, Cage Clamp, Full Reel; Pitch Spacing Wago 12X9155
TERMINAL STRIP, 3 POSITION, 24-18AWG, CAGE CLAMP, FULL REEL; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Push In RoHS Compliant: Yes

TERMINAL STRIP, 3 POSITION, 24-18AWG, CAGE CLAMP, FULL REEL; Pitch Spacing:4mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Push In RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 79T9388 12X9155
Product Name Terminal Strip, 3 Position, 24-18Awg, Cage Clamp; Pitch Spacing Wago Terminal Strip, 3 Position, 24-18Awg, Cage Clamp, Full Reel; Pitch Spacing Wago
Mounting Options Terminal Strip Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.964 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers