THR PCB terminal block; push-button; 0.75 mm²; Pin spacing 4 mm; 1-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
THR PCB terminal block; push-button; 0.75 mm ; Pin spacing 4 mm; 1-pole; Push-in CAGE CLAMP ; in tape-and-reel packaging; 0,75 mm ; white RoHS Compliant: Yes
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2060-1451/998-404 | 2946-2060-1451/998-404CT-ND | 52AC9152 |
| Product Name | PCB terminal block | Wire to Board | Thr Pcb Terminal Block; Push-Button; 0.75 Mm ; Pin Spacing 4 Mm; 1-Pole; Push-In Cage Clamp ; In Tape-And-Reel Packaging; 0,75 Mm ; White Rohs Compliant Wago |
| Termination | Push-button | Screwless - Push Button Clamp |