WAGO Terminal Blocks - Wire to Board 2059-302/998-403

Description
SMD PCB TERMINAL BLOCK; 0.5 MM;
Request a Quote Datasheet
Description
SMD PCB TERMINAL BLOCK; 0.5 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2059-302/998-403DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2059-302/998-403DKR-ND
Terminal Blocks - Wire to Board 2946-2059-302/998-403DKR-ND
SMD PCB TERMINAL BLOCK; 0.5 MM;

SMD PCB TERMINAL BLOCK; 0.5 MM;

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2059-302/998-403TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2059-302/998-403TR-ND
Terminal Blocks - Wire to Board 2946-2059-302/998-403TR-ND
SMD PCB TERMINAL BLOCK; 0.5 MM;

SMD PCB TERMINAL BLOCK; 0.5 MM;

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2059-302/998-403CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2059-302/998-403CT-ND
Terminal Blocks - Wire to Board 2946-2059-302/998-403CT-ND
SMD PCB TERMINAL BLOCK; 0.5 MM;

SMD PCB TERMINAL BLOCK; 0.5 MM;

Buy Now Datasheet
CUT TAPE - 2 Pole Surface Mount Terminal Block - 2059-302/998-403 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT TAPE - 2 Pole Surface Mount Terminal Block
2059-302/998-403
CUT TAPE - 2 Pole Surface Mount Terminal Block 2059-302/998-403
CUT TAPE - 2 Pole Surface Mount Terminal Block

CUT TAPE - 2 Pole Surface Mount Terminal Block

Buy Now
Futian, Shenzhen, China
Connectors >> Spring Clamp System Terminal Block
2059-302/998-403
Connectors >> Spring Clamp System Terminal Block 2059-302/998-403
22~26 3mm 1x2P 3A -60°C~+105°C 2P Surface Mount 250V White 2 1 SMD,P=3mm Spring Clamp System Terminal Block ROHS

22~26 3mm 1x2P 3A -60°C~+105°C 2P Surface Mount 250V White 2 1 SMD,P=3mm Spring Clamp System Terminal Block ROHS

Supplier's Site Datasheet
Tb, Wire To Board, 2Pos, 26-22Awg; Pitch Spacing Wago - 38Y8605 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 26-22Awg; Pitch Spacing Wago
38Y8605
Tb, Wire To Board, 2Pos, 26-22Awg; Pitch Spacing Wago 38Y8605
TB, WIRE TO BOARD, 2POS, 26-22AWG; Pitch Spacing:3mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.34mm²; Wire Connection Method:Clamp; Rated Current:3A; Rated Voltage:160V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 26-22AWG; Pitch Spacing:3mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.34mm²; Wire Connection Method:Clamp; Rated Current:3A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-2059-302/998-403DKR-ND 2059-302/998-403 2059-302/998-403 38Y8605
Product Name Terminal Blocks - Wire to Board CUT TAPE - 2 Pole Surface Mount Terminal Block Connectors >> Spring Clamp System Terminal Block Tb, Wire To Board, 2Pos, 26-22Awg; Pitch Spacing Wago
Mounting Options PCB Surface Mount
Operating Temperature -60 to 105 C (-76 to 221 F) -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 3.00 mm (0.12 inches) 3.00 mm (0.12 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data