WAGO Ssr, Dc 24V Wago 2042-7504

Description
SSR, DC 24V
Description
SSR, DC 24V

Suppliers

Company
Product
Description
Supplier Links
Ssr, Dc 24V Wago - 62AK0181 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Dc 24V Wago
62AK0181
Ssr, Dc 24V Wago 62AK0181
SSR, DC 24V

SSR, DC 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0181
Product Name Ssr, Dc 24V Wago
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details