WAGO Headers, Plugs and Sockets 2022-187

Description
1 Position Terminal Block Plug, Female Sockets 270° Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Terminal Block Plug, Female Sockets 270° Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 2946-2022-187-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2022-187-ND
Headers, Plugs and Sockets 2946-2022-187-ND
1 Position Terminal Block Plug, Female Sockets 270° Free Hanging (In-Line)

1 Position Terminal Block Plug, Female Sockets 270° Free Hanging (In-Line)

Buy Now Datasheet
WAGO End Stops - 2022-187 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO End Stops
2022-187
WAGO End Stops 2022-187
End module for 1-cond. female connec

End module for 1-cond. female connec

Supplier's Site
Connector/Terminal/Pin - 25488651 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
25488651
Connector/Terminal/Pin 25488651
END MODULE FOR 1-CONDUCTOR FEMALE CONNECTOR, 2.5 MM², 1-POLE, 2;50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

END MODULE FOR 1-CONDUCTOR FEMALE CONNECTOR, 2.5 MM², 1-POLE, 2;50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
End Module For 1-Conductor Female Connector; 2.5 Mm ; 1-Pole; 2,50 Mm ; Green-Yellow Wago - 62T0373 - Newark, An Avnet Company
Chicago, IL, United States
End Module For 1-Conductor Female Connector; 2.5 Mm ; 1-Pole; 2,50 Mm ; Green-Yellow Wago
62T0373
End Module For 1-Conductor Female Connector; 2.5 Mm ; 1-Pole; 2,50 Mm ; Green-Yellow Wago 62T0373
End module for 1-conductor female connector; 2.5 mm ; 1-pole; 2,50 mm ; green-yellow

End module for 1-conductor female connector; 2.5 mm ; 1-pole; 2,50 mm ; green-yellow

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-2022-187-ND 2022-187 25488651 62T0373
Product Name Headers, Plugs and Sockets WAGO End Stops Connector/Terminal/Pin End Module For 1-Conductor Female Connector; 2.5 Mm ; 1-Pole; 2,50 Mm ; Green-Yellow Wago
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 110123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers