2-conductor/2-pin carrier terminal block; 2.5 mm²; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
2-CONDUCTOR/2-PIN CARRIER TERMIN
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2022-1401 | 2946-2022-1401-ND |
| Product Name | Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | DIN Rail |
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Current Rating | 24 amps |