WAGO Sensor terminal block 2020-5311/1102-950

Description
3-conductor sensor terminal block; LED (yellow); for PNP-(high-side) switching sensors; with pluggable signal level; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
3-conductor sensor terminal block; LED (yellow); for PNP-(high-side) switching sensors; with pluggable signal level; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor terminal block - 2020-5311/1102-950 - WAGO
Germantown, WI, United States
Sensor terminal block
2020-5311/1102-950
Sensor terminal block 2020-5311/1102-950
3-conductor sensor terminal block; LED (yellow); for PNP-(high-side) switching sensors; with pluggable signal level; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray

3-conductor sensor terminal block; LED (yellow); for PNP-(high-side) switching sensors; with pluggable signal level; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-2020-5311/1102-950-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-2020-5311/1102-950-ND
Terminal Blocks - Specialized 2946-2020-5311/1102-950-ND
3-CONDUCTOR SENSOR TERMINAL BLOC

3-CONDUCTOR SENSOR TERMINAL BLOC

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2020-5311/1102-950 2946-2020-5311/1102-950-ND
Product Name Sensor terminal block Terminal Blocks - Specialized
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail DIN Rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block Three Level
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Fuse terminal block - 2002-1712/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Fuse terminal block - 2002-2612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details