WAGO Double-deck terminal block - Through terminal block 2020-2232

Description
1-conductor/1-pin double deck receptacle terminal block; Through/through terminal block; N/L; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
1-conductor/1-pin double deck receptacle terminal block; Through/through terminal block; N/L; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2020-2232 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2020-2232
Double-deck terminal block - Through terminal block 2020-2232
1-conductor/1-pin double deck receptacle terminal block; Through/through terminal block; N/L; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

1-conductor/1-pin double deck receptacle terminal block; Through/through terminal block; N/L; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-2020-2232-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-2020-2232-ND
Terminal Blocks - Specialized 2946-2020-2232-ND
1-CONDUCTOR/1-PIN DOUBLE DECK RE

1-CONDUCTOR/1-PIN DOUBLE DECK RE

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2020-2232 2946-2020-2232-ND
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Specialized
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN Rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 16 to 24 AWG
View Details
2 suppliers
Empty component plug housing - 2002-880 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details