WAGO Female connector/socket 2020-212/000-036

Description
2-conductor female connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 1,50 mm²; gray, green-yellow
Request a Quote Datasheet
Description
2-conductor female connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 1,50 mm²; gray, green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2020-212/000-036 - WAGO
Germantown, WI, United States
Female connector/socket
2020-212/000-036
Female connector/socket 2020-212/000-036
2-conductor female connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 1,50 mm²; gray, green-yellow

2-conductor female connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 1,50 mm²; gray, green-yellow

Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 2946-2020-212/000-036-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-2020-212/000-036-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-2020-212/000-036-ND
2-CONDUCTOR FEMALE CONNECTOR; 1.

2-CONDUCTOR FEMALE CONNECTOR; 1.

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2020-212/000-036 2946-2020-212/000-036-ND
Product Name Female connector/socket Terminal Blocks - Headers, Plugs and Sockets
Termination Options Push-in CAGE CLAMP ® Screw Clamp; Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Mounting Options Free Hanging (In-Line)
Features Terminal Plug; Lever Actuated
# of Contacts 12 to 24
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2418 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DIN Rail Terminal Blocks - 2787717 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers