WAGO DIN Rail Terminal Blocks 2016-7711

Description
WAGO 2016-7711 Disconnect Terminal Block
Request a Quote Datasheet
Description
WAGO 2016-7711 Disconnect Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2788361 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788361
DIN Rail Terminal Blocks 2788361
WAGO 2016-7711 Disconnect Terminal Block

WAGO 2016-7711 Disconnect Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2788360 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788360
DIN Rail Terminal Blocks 2788360
WAGO 2016-7711 Disconnect Terminal Block

WAGO 2016-7711 Disconnect Terminal Block

Supplier's Site
Terminal Blocks - Specialized - 2946-2016-7711-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-2016-7711-ND
Terminal Blocks - Specialized 2946-2016-7711-ND
1-CONDUCTOR POWER DISTRIBUTION D

1-CONDUCTOR POWER DISTRIBUTION D

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2788361 2946-2016-7711-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized
Approvals RoHS Compliant
Operating Temperature -60 C (-76 F)
Terminal Block Type Knife Switch Disconnect or Switch Block Single Feed Through
North American 6 AWG 6 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-30D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details