2-conductor through terminal block; 16 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 16,00 mm²; gray
2-CONDUCTOR THROUGH TERMINAL BLO
TERMINAL BLOCK, DIN, 2 POSITION, 20-4AWG; No. of Positions:2Positions
2-CONDUCTOR THROUGH TERMINAL BLOCK, 20169 SERIES,16 MM, 85 AMP, 800 V, 20-4 AWG, PUSH IN, DIN RAIL MOUNT. GRAY, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
| WAGO | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2016-1201 | 5076866 | 2946-2016-1201-ND | 28K7493 | 11172246 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, Din, 2 Position, 20-4Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | Push-in CAGE CLAMP ® | Push in | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Voltage Rating | 550 volts | 600 volts | 800 volts | ||
| Current Rating | 76 amps | 76 amps | 85 amps |