WAGO Through terminal block 2010-1202

Description
2-conductor through terminal block; 10 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; orange
Request a Quote Datasheet
Description
2-conductor through terminal block; 10 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2010-1202 - WAGO
Germantown, WI, United States
Through terminal block
2010-1202
Through terminal block 2010-1202
2-conductor through terminal block; 10 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; orange

2-conductor through terminal block; 10 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2010-1202-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2010-1202-ND
Terminal Blocks - Din Rail, Channel 2946-2010-1202-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2788327 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788327
DIN Rail Terminal Blocks 2788327
WAGO 2010-1202 DIN Rail Terminal Block

WAGO 2010-1202 DIN Rail Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11172158 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11172158
Terminal Blk/Strip Wiring Dev 11172158
2-CONDUCTOR THROUGH TERMINAL BLOCK, 10 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 10,00 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR THROUGH TERMINAL BLOCK, 10 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 10,00 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2010-1202 2946-2010-1202-ND 2788327 11172158
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Current Rating 57 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shield terminal block - 2001-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with Diode - 2001-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1781 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 16 to 24 AWG
View Details
2 suppliers