WAGO Terminal Block Jumpers 2009-404

Description
2 Position Terminal Block Jumper Wire Bridge
Request a Quote Datasheet
Description
2 Position Terminal Block Jumper Wire Bridge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 2946-2009-404-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
2946-2009-404-ND
Terminal Block Jumpers 2946-2009-404-ND
2 Position Terminal Block Jumper Wire Bridge

2 Position Terminal Block Jumper Wire Bridge

Buy Now Datasheet
Push-In Type Wire Jumper; Insulated; Wire Length 110 Mm; Conductor Cross Section 0.75 Mm ; Suitable For 2000 And 2020 Series Rail-Mounted Terminal Blocks; Gray Wago - 79Y9666 - Newark, An Avnet Company
Chicago, IL, United States
Push-In Type Wire Jumper; Insulated; Wire Length 110 Mm; Conductor Cross Section 0.75 Mm ; Suitable For 2000 And 2020 Series Rail-Mounted Terminal Blocks; Gray Wago
79Y9666
Push-In Type Wire Jumper; Insulated; Wire Length 110 Mm; Conductor Cross Section 0.75 Mm ; Suitable For 2000 And 2020 Series Rail-Mounted Terminal Blocks; Gray Wago 79Y9666
Push-in type wire jumper; insulated; wire length 110 mm; Conductor cross section 0.75 mm ; suitable for 2000 and 2020 Series rail-mounted terminal blocks; gray

Push-in type wire jumper; insulated; wire length 110 mm; Conductor cross section 0.75 mm ; suitable for 2000 and 2020 Series rail-mounted terminal blocks; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2009-404-ND 79Y9666
Product Name Terminal Block Jumpers Push-In Type Wire Jumper; Insulated; Wire Length 110 Mm; Conductor Cross Section 0.75 Mm ; Suitable For 2000 And 2020 Series Rail-Mounted Terminal Blocks; Gray Wago
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A25000-010 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details