WAGO Current transformer terminal block 2007-8875

Description
Compact terminal block; for current transformer circuit; 6,00 mm²; multicoloured
Request a Quote Datasheet
Description
Compact terminal block; for current transformer circuit; 6,00 mm²; multicoloured
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current transformer terminal block - 2007-8875 - WAGO
Germantown, WI, United States
Current transformer terminal block
2007-8875
Current transformer terminal block 2007-8875
Compact terminal block; for current transformer circuit; 6,00 mm²; multicoloured

Compact terminal block; for current transformer circuit; 6,00 mm²; multicoloured

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-2007-8875-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-2007-8875-ND
Terminal Blocks - Specialized 2946-2007-8875-ND
COMPACT TERMINAL BLOCK; FOR CURR

COMPACT TERMINAL BLOCK; FOR CURR

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2007-8875 2946-2007-8875-ND
Product Name Current transformer terminal block Terminal Blocks - Specialized
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN Rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Transformer Terminal Block Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-7651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers
Empty component plug housing - 2002-800 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double potential terminal block - 2001-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1881 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers