WAGO Current transformer terminal block 2007-8873

Description
Compact terminal block; for current and voltage transformers; 6,00 mm²; multicoloured
Request a Quote Datasheet
Description
Compact terminal block; for current and voltage transformers; 6,00 mm²; multicoloured
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current transformer terminal block - 2007-8873 - WAGO
Germantown, WI, United States
Current transformer terminal block
2007-8873
Current transformer terminal block 2007-8873
Compact terminal block; for current and voltage transformers; 6,00 mm²; multicoloured

Compact terminal block; for current and voltage transformers; 6,00 mm²; multicoloured

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-2007-8873-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-2007-8873-ND
Terminal Blocks - Specialized 2946-2007-8873-ND
COMPACT TERMINAL BLOCK; FOR CURR

COMPACT TERMINAL BLOCK; FOR CURR

Buy Now Datasheet
DIN Rail Terminal Blocks - 2783316 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783316
DIN Rail Terminal Blocks 2783316
WAGO 2007-8873 Terminal Block

WAGO 2007-8873 Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 42557602 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
42557602
Terminal Blk/Strip Wiring Dev 42557602
COMPACT TERMINAL BLOCK, FOR CURRENT AND VOLTAGE TRANSFORMERS, 6,00 MM², MULTICOLOURED. FREE 2 YEAR RADWELL WARRANTY

COMPACT TERMINAL BLOCK, FOR CURRENT AND VOLTAGE TRANSFORMERS, 6,00 MM², MULTICOLOURED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2007-8873 2946-2007-8873-ND 2783316 42557602
Product Name Current transformer terminal block Terminal Blocks - Specialized DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail DIN Rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Transformer Terminal Block Single Feed Through Transformer Terminal Block
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1774 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2208/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Empty component plug housing - 2002-880 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details