2-conductor ground terminal block; 6 mm²; with touch-proof test socket; for 4 mm Ø test plugs; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; green-yellow
2-CONDUCTOR GROUND TERMINAL BLOC
WAGO 2007-8807 DIN Rail Terminal Block
WAGO 2007-8807 DIN Rail Terminal Block
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2007-8807 | 2946-2007-8807-ND | 2783310 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through |