2-conductor carrier terminal block; with test option; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
WAGO 2006-8661 DIN Rail Terminal Block
2-CONDUCTOR CARRIER TERMINAL BLO
| WAGO | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2006-8661 | 2787854 | 2946-2006-8661-ND |
| Product Name | Carrier terminal block for modules and plugs | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 C (-76 F) | |
| Voltage Rating | 1500 volts | 600 volts | |
| Current Rating | 30 amps |