WAGO Distribution terminal block 2006-8033

Description
Distribution terminal block; with operating slots; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; red
Request a Quote Datasheet
Description
Distribution terminal block; with operating slots; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution terminal block - 2006-8033 - WAGO
Germantown, WI, United States
Distribution terminal block
2006-8033
Distribution terminal block 2006-8033
Distribution terminal block; with operating slots; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; red

Distribution terminal block; with operating slots; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; red

Supplier's Site Datasheet
Distribution Blocks - 609642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
609642
Distribution Blocks 609642
WAGO 2006-8033 Distribution Block

WAGO 2006-8033 Distribution Block

Supplier's Site
Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago - 61AK3218 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago
61AK3218
Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago 61AK3218
TERMINAL BLOCK, DIN RAIL, 7POS, 8AWG; No. of Positions:7Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:800V; No. of Levels:1

TERMINAL BLOCK, DIN RAIL, 7POS, 8AWG; No. of Positions:7Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:800V; No. of Levels:1

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2006-8033 609642 61AK3218
Product Name Distribution terminal block Distribution Blocks Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Current Rating 41 amps 41 amps
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Component Terminal Block with LED - 2001-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers