WAGO DIN Rail Terminal Blocks 2006-7114

Description
WAGO 2006-7114 DIN Rail Terminal Block
Request a Quote Datasheet
Description
WAGO 2006-7114 DIN Rail Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2783307 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783307
DIN Rail Terminal Blocks 2783307
WAGO 2006-7114 DIN Rail Terminal Block

WAGO 2006-7114 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2783308 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783308
DIN Rail Terminal Blocks 2783308
WAGO 2006-7114 DIN Rail Terminal Block

WAGO 2006-7114 DIN Rail Terminal Block

Supplier's Site
Terminal Blocks - Specialized - 2946-2006-7114-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-2006-7114-ND
Terminal Blocks - Specialized 2946-2006-7114-ND
1-CONDUCTOR N-DISCONNECT TERMINA

1-CONDUCTOR N-DISCONNECT TERMINA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2783307 2946-2006-7114-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized
Approvals RoHS Compliant
North American 8 AWG 8 to 20 AWG
Mounting Options DIN Rail
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.208/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Barrier Strips - 1-1546328-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-26D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 26
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers