WAGO Terminal Block Jumpers 2006-403

Description
3 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
3 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 2946-2006-403-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
2946-2006-403-ND
Terminal Block Jumpers 2946-2006-403-ND
3 Position Terminal Block, Cross Connection Jumper Flat Pins

3 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Terminal Blocks - Terminal Blocks - Jumpers - 2006-403 - 854483-2006-403 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Terminal Blocks - Jumpers - 2006-403
854483-2006-403
Terminal Blocks - Terminal Blocks - Jumpers - 2006-403 854483-2006-403
Manufacturer: WAGO Corporation Win Source Part Number: 854483-2006-403 Series: TOPJOB®S Features: 3 Position Jumper Package: Bulk Family Name: 2006 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 20060403, 2006-0403, 2946-2006-403

Manufacturer: WAGO Corporation
Win Source Part Number: 854483-2006-403
Series: TOPJOB®S
Features: 3 Position Jumper
Package: Bulk
Family Name: 2006
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 20060403, 2006-0403, 2946-2006-403

Buy Now
WAGO JUMPERS - 2006-403 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO JUMPERS
2006-403
WAGO JUMPERS 2006-403
Push-in type jumper bar

Push-in type jumper bar

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-2006-403-ND 854483-2006-403 2006-403
Product Name Terminal Block Jumpers Terminal Blocks - Terminal Blocks - Jumpers - 2006-403 WAGO JUMPERS
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1032-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details