WAGO Din Rail, Channel 2006-1631/1099-836

Description
Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2006-1631/1099-836-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG

Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG

Buy Now Datasheet
2-Conductor Fuse Terminal Block; With Pivoting Fuse Holder; With End Plate; For Glass Cartridge Fuse
Chicago, IL, United States
2-Conductor Fuse Terminal Block; With Pivoting Fuse Holder; With End Plate; For Glass Cartridge Fuse " X 1 "; With Blown Fuse Indication By Led; 230 V; For Din-Rail 35 X 15 And 35 X 7.5; 6 Mm ; Pus...
62T0312
2-Conductor Fuse Terminal Block; With Pivoting Fuse Holder; With End Plate; For Glass Cartridge Fuse " X 1 "; With Blown Fuse Indication By Led; 230 V; For Din-Rail 35 X 15 And 35 X 7.5; 6 Mm ; Pus... 62T0312
2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for glass cartridge fuse " x 1 "; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm ; Push-in CAGE CLAMP ; 6,00 mm ; gray

2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for glass cartridge fuse " x 1 "; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm ; Push-in CAGE CLAMP ; 6,00 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2006-1631/1099-836-ND 62T0312
Product Name Din Rail, Channel 2-Conductor Fuse Terminal Block; With Pivoting Fuse Holder; With End Plate; For Glass Cartridge Fuse " X 1 "; With Blown Fuse Indication By Led; 230 V; For Din-Rail 35 X 15 And 35 X 7.5; 6 Mm ; Pus...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details