WAGO Din Rail, Channel 2006-1621/1000-836

Description
Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2006-1621/1000-836-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG

Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG

Buy Now Datasheet
2-Conductor Fuse Terminal Block; With Pivoting Fuse Holder; For 5 X 30 Mm Miniature Metric Fuse; With Blown Fuse Indication By Led; 230 V; For Din-Rail 35 X 15 And 35 X 7.5; 6 Mm ; Push-In Cage Cla... - 62T0304 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Fuse Terminal Block; With Pivoting Fuse Holder; For 5 X 30 Mm Miniature Metric Fuse; With Blown Fuse Indication By Led; 230 V; For Din-Rail 35 X 15 And 35 X 7.5; 6 Mm ; Push-In Cage Cla...
62T0304
2-Conductor Fuse Terminal Block; With Pivoting Fuse Holder; For 5 X 30 Mm Miniature Metric Fuse; With Blown Fuse Indication By Led; 230 V; For Din-Rail 35 X 15 And 35 X 7.5; 6 Mm ; Push-In Cage Cla... 62T0304
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm ; Push-in CAGE CLAMP ; 6,00 mm ; gray

2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm ; Push-in CAGE CLAMP ; 6,00 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2006-1621/1000-836-ND 62T0304
Product Name Din Rail, Channel 2-Conductor Fuse Terminal Block; With Pivoting Fuse Holder; For 5 X 30 Mm Miniature Metric Fuse; With Blown Fuse Indication By Led; 230 V; For Din-Rail 35 X 15 And 35 X 7.5; 6 Mm ; Push-In Cage Cla...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Din Rail, Channel - 1920-CY10/G-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 24 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers