2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; with blown fuse indication by LED; 30 - 65 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
2-CONDUCTOR FUSE TERMINAL BLOCK;
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2006-1621/1000-542 | 2946-2006-1621/1000-542-ND |
| Product Name | Fuse terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 50 C (-76 to 122 F) | |
| Terminal Block Type | Fuse Holder or Fuse Block | Single Feed Through |