2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
WAGO 2006-1611 Fuse Terminal Block
WAGO 2006-1611 Fuse Terminal Block
2-CONDUCTOR FUSE TERMINAL BLOCK;
2-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, FOR 5 X 20 MM MINIATURE METRIC FUSE, WITHOUT BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM², PUSH-IN CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FUSE, 2 POSITION, 20-8AWG, 5MM x 20MM; No. of Positions:2Positions
| WAGO | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2006-1611 | 2787795 | 2006-1611 | 2946-2006-1611-ND | 25488964 | 62T0296 |
| Product Name | Fuse terminal block | DIN Rail Terminal Blocks | Terminal Blocks Unreviewed | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev | Terminal Block, Fuse, 2 Position, 20-8Awg, 5Mm X 20Mm; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | ||||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Terminal Block Type | Fuse Holder or Fuse Block | Single Feed Through | Fuse Holder or Fuse Block | |||
| Approvals | RoHS Compliant |