2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 120 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
2-CONDUCTOR FUSE TERMINAL BLOCK;
2-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, FOR 5 X 20 MM MINIATURE METRIC FUSE, WITH BLOWN FUSE INDICATION BY LED, 120 V, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM², PUSH-IN CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
WAGO Panel Accessories 2006-1611/1000-867
| WAGO | DigiKey | Radwell International | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2006-1611/1000-867 | 2946-2006-1611/1000-867-ND | 42565290 | |
| Product Name | Fuse terminal block | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 50 C (-76 to 122 F) | |||
| Terminal Block Type | Fuse Holder or Fuse Block | Single Feed Through | Fuse Holder or Fuse Block |