WAGO Fuse terminal block 2006-1611/1000-541

Description
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 12 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 12 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2006-1611/1000-541 - WAGO
Germantown, WI, United States
Fuse terminal block
2006-1611/1000-541
Fuse terminal block 2006-1611/1000-541
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 12 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 12 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2006-1611/1000-541-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2006-1611/1000-541-ND
Terminal Blocks - Din Rail, Channel 2946-2006-1611/1000-541-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
DIN Rail Terminal Blocks - 2787796 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787796
DIN Rail Terminal Blocks 2787796
WAGO 2006-1611/1000-541

WAGO 2006-1611/1000-541

Supplier's Site
DIN Rail Terminal Blocks - 2787797 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787797
DIN Rail Terminal Blocks 2787797
WAGO 2006-1611/1000-541

WAGO 2006-1611/1000-541

Supplier's Site
Terminal Block, Fuse, 2 Position, 20-8Awg, 5Mm X 20Mm; No. Of Positions Wago - 62T0297 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 20-8Awg, 5Mm X 20Mm; No. Of Positions Wago
62T0297
Terminal Block, Fuse, 2 Position, 20-8Awg, 5Mm X 20Mm; No. Of Positions Wago 62T0297
TERMINAL BLOCK, FUSE, 2 POSITION, 20-8AWG, 5MM x 20MM; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 20-8AWG, 5MM x 20MM; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2006-1611/1000-541 2946-2006-1611/1000-541-ND 2787796 62T0297
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fuse, 2 Position, 20-8Awg, 5Mm X 20Mm; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 50 C (-76 to 122 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Features Indicator Light
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2000-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-487 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DIN Rail Terminal Blocks - 2787703 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers