WAGO Through terminal block 2006-1204

Description
2-conductor through terminal block; 6 mm²; for Ex e II and Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; blue
Request a Quote Datasheet
Description
2-conductor through terminal block; 6 mm²; for Ex e II and Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2006-1204 - WAGO
Germantown, WI, United States
Through terminal block
2006-1204
Through terminal block 2006-1204
2-conductor through terminal block; 6 mm²; for Ex e II and Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; blue

2-conductor through terminal block; 6 mm²; for Ex e II and Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; blue

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 7581789 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7581789
DIN Rail Terminal Blocks 7581789
WAGO 2006-1204

WAGO 2006-1204

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2006-1204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2006-1204-ND
Terminal Blocks - Din Rail, Channel 2946-2006-1204-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2006-1204 7581789 2946-2006-1204-ND
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Current Rating 41 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-7640-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers