2-conductor through terminal block; 6 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; gray
2-CONDUCTOR THROUGH TERMINAL BLO
TERMINAL BLOCK, FEED THROUGH, 2-CONDUCTOR, 41 AMP, 6 MM NOMINAL CROSS SECTION, SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, PUSH-IN/SPRING TERMINATION, RAIL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN, 2 POSITION, 20-8AWG; No. of Positions:2Positions
| WAGO | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2006-1201 | 2946-2006-1201-ND | 5076787 | 2475842 | 2006-1201 | 11171991 | 28K7457 |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | Terminal Blocks Unreviewed | Terminal Blk/Strip Wiring Dev | Terminal Block, Din, 2 Position, 20-8Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | Push in | Spring Clamp; Tab Connection | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||||
| Voltage Rating | 550 volts | 600 volts | 800 volts | ||||
| Current Rating | 41 amps | 41 amps | 41 amps |