WAGO Fuse Holder, 5 X 20Mm; Fuse Holder Type Wago 2004-0911/1000-836

Description
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:TOPJOB Series; Voltage Rating VAC:250V; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:TOPJOB Series; Voltage Rating VAC:250V; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm; Fuse Holder Type Wago - 62R9563 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm; Fuse Holder Type Wago
62R9563
Fuse Holder, 5 X 20Mm; Fuse Holder Type Wago 62R9563
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:TOPJOB Series; Voltage Rating VAC:250V; Colour:Gray RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:TOPJOB Series; Voltage Rating VAC:250V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 62R9563
Product Name Fuse Holder, 5 X 20Mm; Fuse Holder Type Wago
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1723-6-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details
2 suppliers
5mm x 20mm Fuse Cover, ABS - 3517C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Fuse Holder - 2374 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
Rated Operating Voltage 600 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-708D With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details