WAGO Fuse Holder, 5 X 20Mm; Fuse Holder Type Wago 2004-0911/1000-542

Description
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:TOPJOB Series; Voltage Rating VAC:250V; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:TOPJOB Series; Voltage Rating VAC:250V; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm; Fuse Holder Type Wago - 62R9562 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm; Fuse Holder Type Wago
62R9562
Fuse Holder, 5 X 20Mm; Fuse Holder Type Wago 62R9562
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:TOPJOB Series; Voltage Rating VAC:250V; Colour:Gray RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:TOPJOB Series; Voltage Rating VAC:250V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 62R9562
Product Name Fuse Holder, 5 X 20Mm; Fuse Holder Type Wago
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 6119302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Fuseholder, 6.3A, 250Vac, Th; Fuse Holder Type Schurter - 26AC5272 - Newark, An Avnet Company
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 32934041 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 500 volts
View Details