WAGO Double-deck terminal block - Through terminal block 2002-2701

Description
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2002-2701 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2002-2701
Double-deck terminal block - Through terminal block 2002-2701
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-2701-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2701-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2701-ND
DOUBLE-DECK TERMINAL BLOCK; THRO

DOUBLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 91223951 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
91223951
Terminal Blk/Strip Wiring Dev 91223951
DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH TERMINAL BLOCK, L/L, WITHOUT MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH TERMINAL BLOCK, L/L, WITHOUT MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2701 2946-2002-2701-ND 91223951
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-7640-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Sensor terminal block - 2000-5311 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers