4-conductor double deck terminal block; Ground conductor/through terminal block; 2.5 mm²; PE/L; with marker carrier; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
4-CONDUCTOR DOUBLE DECK TERMINAL
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2002-2457 | 2946-2002-2457-ND |
| Product Name | Double-deck terminal block - Ground terminal block - Through terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Terminal Block Type | Ground Circuit Terminal | Dual level |