2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 120 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; blue
| WAGO | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2002-1614/1000-867 |
| Product Name | Fuse terminal block |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail |
| Termination Options | Push-in CAGE CLAMP ® |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |