WAGO Fuse terminal block 2002-1611/1000-836

Description
2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2002-1611/1000-836 - WAGO
Germantown, WI, United States
Fuse terminal block
2002-1611/1000-836
Fuse terminal block 2002-1611/1000-836
2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-1611/1000-836-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1611/1000-836-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1611/1000-836-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 18908140 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18908140
Terminal Blk/Strip Wiring Dev 18908140
TOPJOB®S FUSE DISCONNECT TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER FOR 5 X 20 MM FUSE, WITH BLOWN FUSE LED INDICATION FOR 230 V; RAIL MOUNT; 2-CONDUCTOR; 6.2 MM WIDE; GRAY. FREE 2 YEAR RADWELL WARRANTY

TOPJOB®S FUSE DISCONNECT TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER FOR 5 X 20 MM FUSE, WITH BLOWN FUSE LED INDICATION FOR 230 V; RAIL MOUNT; 2-CONDUCTOR; 6.2 MM WIDE; GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Fuse, 2Pos, 2.5Mm2; No. Of Positions Wago - 51T1202 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2Pos, 2.5Mm2; No. Of Positions Wago
51T1202
Terminal Block, Fuse, 2Pos, 2.5Mm2; No. Of Positions Wago 51T1202
TERMINAL BLOCK, FUSE, 2POS, 2.5MM2; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2POS, 2.5MM2; No. of Positions:2Positions; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1611/1000-836 2946-2002-1611/1000-836-ND 18908140 51T1202
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Fuse, 2Pos, 2.5Mm2; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through Fuse Holder or Fuse Block
Voltage Rating 230 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor supply terminal block - 2000-5477/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2004-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers