Component terminal block; 4-conductor; with diode 1N4007; anode, right side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
COMPONENT TERMINAL BLOCK; 4-COND
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2002-1411/1000-411 | 2946-2002-1411/1000-411-ND | 2788144 |
| Product Name | Component Terminal Block with Diode | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 C (-76 F) | |
| Voltage Rating | 250 volts | ||
| Features | Diode |