WAGO Sensor supply terminal block 2000-5477/1102-953

Description
4-conductor sensor supply terminal block; LED (green); with ground contact; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange
Request a Quote Datasheet
Description
4-conductor sensor supply terminal block; LED (green); with ground contact; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor supply terminal block - 2000-5477/1102-953 - WAGO
Germantown, WI, United States
Sensor supply terminal block
2000-5477/1102-953
Sensor supply terminal block 2000-5477/1102-953
4-conductor sensor supply terminal block; LED (green); with ground contact; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange

4-conductor sensor supply terminal block; LED (green); with ground contact; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788019 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788019
DIN Rail Terminal Blocks 2788019
WAGO 2000-5477/1102-953

WAGO 2000-5477/1102-953

Supplier's Site
DIN Rail Terminal Blocks - 2788018 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788018
DIN Rail Terminal Blocks 2788018
WAGO 2000-5477/1102-953

WAGO 2000-5477/1102-953

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2000-5477/1102-953-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-5477/1102-953-ND
Terminal Blocks - Din Rail, Channel 2946-2000-5477/1102-953-ND
4-CONDUCTOR SENSOR SUPPLY TERMIN

4-CONDUCTOR SENSOR SUPPLY TERMIN

Buy Now Datasheet
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago - 06AC0398 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago
06AC0398
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago 06AC0398
TERMINAL BLOCK, DIN RAIL, 10POS, 16AWG; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:24V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 10POS, 16AWG; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-5477/1102-953 2788019 2946-2000-5477/1102-953-ND 06AC0398
Product Name Sensor supply terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block
Voltage Rating 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2002-3238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2001-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Disconnect terminal block - 2002-1672 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2004-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers