WAGO Sensor terminal block 2000-5410/1102-950

Description
4-conductor sensor terminal block; LED (yellow); for PNP-(high-side) switching sensors; with ground connection via push-in type jumper bars; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
4-conductor sensor terminal block; LED (yellow); for PNP-(high-side) switching sensors; with ground connection via push-in type jumper bars; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor terminal block - 2000-5410/1102-950 - WAGO
Germantown, WI, United States
Sensor terminal block
2000-5410/1102-950
Sensor terminal block 2000-5410/1102-950
4-conductor sensor terminal block; LED (yellow); for PNP-(high-side) switching sensors; with ground connection via push-in type jumper bars; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray

4-conductor sensor terminal block; LED (yellow); for PNP-(high-side) switching sensors; with ground connection via push-in type jumper bars; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788003 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788003
DIN Rail Terminal Blocks 2788003
WAGO 2000-5410/1102-950

WAGO 2000-5410/1102-950

Supplier's Site
DIN Rail Terminal Blocks - 2788002 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788002
DIN Rail Terminal Blocks 2788002
WAGO 2000-5410/1102-950

WAGO 2000-5410/1102-950

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-5410/1102-950-ND
Terminal Blocks - Din Rail, Channel 2946-2000-5410/1102-950-ND
4-CONDUCTOR SENSOR TERMINAL BLOC

4-CONDUCTOR SENSOR TERMINAL BLOC

Buy Now Datasheet
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago - 08AC1730 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago
08AC1730
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago 08AC1730
TERMINAL BLOCK, DIN RAIL, 10POS, 16AWG; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:24V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 10POS, 16AWG; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-5410/1102-950 2788003 2946-2000-5410/1102-950-ND 08AC1730
Product Name Sensor terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block
Voltage Rating 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2001-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2203/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fuse plug - 2003-911/1000-923 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details