3-conductor sensor/actuator terminal block; for NPN-(low-side) switching actuators; with ground contact; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange
3-CONDUCTOR SENSOR/ACTUATOR TERM
3-CONDUCTOR SENSOR/ACTUATOR TERMINAL BLOCK, FOR NPN-(LOW-SIDE) SWITCHING ACTUATORS, WITH GROUND CONTACT, WITH COLORED CONDUCTOR ENTRIES, 1 MM², PUSH-IN CAGE CLAMP®, 1,00 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | RS Components, Ltd. | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2000-5377/101-000 | 2946-2000-5377/101-000-ND | 2787994 | 91234914 |
| Product Name | Actuator supply terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail DIN-35 rail | |||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Current Rating | 13.5 amps |