Wacker Chemical Corp. Pourable, Addition-curing, Two-component Silicone Rubber ELASTOSIL® SC835 A/B

Description
ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control of mixing quality due to different colors of the components no ozone damaging blowing agents no release of toxic or strong smelling substances during foaming or curing low heat of reaction (max. 40 °C) low toxicity of thermal decomposition products (only traces of CO) long-term flexible over a temperature range of -50 °C to +200 °C good chemical resistance Application general purpose high and low temperature resistant sealing material suitable for sound and heat insulation shock and vibration damping at high temperature changes
Description
ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control of mixing quality due to different colors of the components no ozone damaging blowing agents no release of toxic or strong smelling substances during foaming or curing low heat of reaction (max. 40 °C) low toxicity of thermal decomposition products (only traces of CO) long-term flexible over a temperature range of -50 °C to +200 °C good chemical resistance Application general purpose high and low temperature resistant sealing material suitable for sound and heat insulation shock and vibration damping at high temperature changes

Suppliers

Company
Product
Description
Supplier Links
Pourable, Addition-curing, Two-component Silicone Rubber - ELASTOSIL® SC835 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Pourable, Addition-curing, Two-component Silicone Rubber
ELASTOSIL® SC835 A/B
Pourable, Addition-curing, Two-component Silicone Rubber ELASTOSIL® SC835 A/B
ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control of mixing quality due to different colors of the components no ozone damaging blowing agents no release of toxic or strong smelling substances during foaming or curing low heat of reaction (max. 40 °C) low toxicity of thermal decomposition products (only traces of CO) long-term flexible over a temperature range of -50 °C to +200 °C good chemical resistance Application general purpose high and low temperature resistant sealing material suitable for sound and heat insulation shock and vibration damping at high temperature changes

ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam.

Special features

  • low processing viscosity
  • good processability on automated dispensing equipment
  • easy control of mixing quality due to different colors of the components
  • no ozone damaging blowing agents
  • no release of toxic or strong smelling substances during foaming or curing
  • low heat of reaction (max. 40 °C)
  • low toxicity of thermal decomposition products (only traces of CO)
  • long-term flexible over a temperature range of -50 °C to +200 °C
  • good chemical resistance

Application

  • general purpose high and low temperature resistant sealing material
  • suitable for sound and heat insulation
  • shock and vibration damping at high temperature changes
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Foams and Foam Materials
Product Number ELASTOSIL® SC835 A/B
Product Name Pourable, Addition-curing, Two-component Silicone Rubber
Type ClosedCell; Flexible; Foam
Form / Shape Casting Resin
Material / Composition Polymer / Plastic; Elastomer; Thermally cured; Silicone
Applications Industrial OEM
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
Thermal Insulation - 1372239 - RS Components, Ltd.
Specs
Type Foam
Form / Shape Sheet
Material / Composition Superwool fibre
View Details
High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7115 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Custom low-density silicone foam pads and flame-retardant silicone foam rubber sheets designed for machinery sealing - SA700-260 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details