W. L. Gore & Associates, Inc. Surface Mount Ground Pads 25SMT-3645-17

Description
GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material consists of a polytetrafluroethyle ne (PTFE) matrix loaded with highly conductive nickel-based particles. The parts are precision cut to standard lengths and widths and packaged in standard EIA tape-and-reel format for automated PCB placement using existing surface mount equipment. They are soldered to the PCB via standard reflow processes along with the other board components. By piecing together a series of blocks of identical or varying lengths on the PCB ground trace, a simple and efficient EMI seal can be formed between the PCB and corresponding shield housing. This enables users to create a low cost, custom EMI gasket at the board level without special tooling or custom installation equipment. GORE-SHIELD® SMT EMI Gasket building blocks have been developed to help suppress unwanted electromagnetic radio frequency interference in both portable and non-portable electronic devices where inter-cavity shielding is critical. They are also to be used as SMT Grounding Pads.
Request a Quote Datasheet
Description
GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material consists of a polytetrafluroethyle ne (PTFE) matrix loaded with highly conductive nickel-based particles. The parts are precision cut to standard lengths and widths and packaged in standard EIA tape-and-reel format for automated PCB placement using existing surface mount equipment. They are soldered to the PCB via standard reflow processes along with the other board components. By piecing together a series of blocks of identical or varying lengths on the PCB ground trace, a simple and efficient EMI seal can be formed between the PCB and corresponding shield housing. This enables users to create a low cost, custom EMI gasket at the board level without special tooling or custom installation equipment. GORE-SHIELD® SMT EMI Gasket building blocks have been developed to help suppress unwanted electromagnetic radio frequency interference in both portable and non-portable electronic devices where inter-cavity shielding is critical. They are also to be used as SMT Grounding Pads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Ground Pads - 25SMT-3645-17 - Richardson RFPD
Downers Grove, IL, United States
Surface Mount Ground Pads
25SMT-3645-17
Surface Mount Ground Pads 25SMT-3645-17
GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material consists of a polytetrafluroethyle ne (PTFE) matrix loaded with highly conductive nickel-based particles. The parts are precision cut to standard lengths and widths and packaged in standard EIA tape-and-reel format for automated PCB placement using existing surface mount equipment. They are soldered to the PCB via standard reflow processes along with the other board components. By piecing together a series of blocks of identical or varying lengths on the PCB ground trace, a simple and efficient EMI seal can be formed between the PCB and corresponding shield housing. This enables users to create a low cost, custom EMI gasket at the board level without special tooling or custom installation equipment. GORE-SHIELD® SMT EMI Gasket building blocks have been developed to help suppress unwanted electromagnetic radio frequency interference in both portable and non-portable electronic devices where inter-cavity shielding is critical. They are also to be used as SMT Grounding Pads.

GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material consists of a polytetrafluroethylene (PTFE) matrix loaded with highly conductive nickel-based particles. The parts are precision cut to standard lengths and widths and packaged in standard EIA tape-and-reel format for automated PCB placement using existing surface mount equipment. They are soldered to the PCB via standard reflow processes along with the other board components. By piecing together a series of blocks of identical or varying lengths on the PCB ground trace, a simple and efficient EMI seal can be formed between the PCB and corresponding shield housing. This enables users to create a low cost, custom EMI gasket at the board level without special tooling or custom installation equipment. GORE-SHIELD® SMT EMI Gasket building blocks have been developed to help suppress unwanted electromagnetic radio frequency interference in both portable and non-portable electronic devices where inter-cavity shielding is critical. They are also to be used as SMT Grounding Pads.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gaskets and Gasketing
Product Number 25SMT-3645-17
Product Name Surface Mount Ground Pads
Width 0.0433 inch (1.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488637-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.26 inch (31.95 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Flange Gasket - C5-0-34682 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Silicone Rubber
Features Color Options
View Details