W.B. Jones Spring Company Compression Spring (stock) C04-016-036

Description
Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.
Description
Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring (stock) - C04-016-036 - W.B. Jones Spring Company
Wilder, KY, USA
Compression Spring (stock)
C04-016-036
Compression Spring (stock) C04-016-036
Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.

Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.

Supplier's Site

Technical Specifications

  W.B. Jones Spring Company
Product Category Compression Springs
Product Number C04-016-036
Product Name Compression Spring (stock)
Material Alloy Steel (Music Wire)
End Configuration Closed (squared) ends
Base Unit System English Design
Outer Diameter 0.1200 inch (3.05 mm)
Inner Diameter 0.0880 inch (2.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 821267 - RS Components, Ltd.
Specs
Outer Diameter 0.1110 inch (2.82 mm)
Wire diameter 0.0126 inch (0.3200 mm)
Free length 0.8110 inch (20.6 mm)
View Details
Wave Springs - JBT-150 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 5.91 inch (150 mm)
View Details
0.36
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Wave Springs - MWR-35 E - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.06 inch (27 mm)
View Details