Wide selection of quality die springs. Die springs are used in die machinery, but also perform well in applications involving high-static or shock load stresses. Die springs are made of rectangular shaped material to reduce the solid height and increase efficiency.Our die springs are developed to meet a variety of needs.
| W.B. Jones Spring Company | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 3197 |
| Product Name | Die Spring (stock) |
| Material | High Carbon Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | (Die Spring) |
| Base Unit System | English Design |