W.B. Jones Spring Company Extension Spring (stock) 134

Description
Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to meet the load requirements of a given application.
Description
Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to meet the load requirements of a given application.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring (stock) - 134 - W.B. Jones Spring Company
Wilder, KY, USA
Extension Spring (stock)
134
Extension Spring (stock) 134
Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to meet the load requirements of a given application.

Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to meet the load requirements of a given application.

Supplier's Site

Technical Specifications

  W.B. Jones Spring Company
Product Category Extension Springs
Product Number 134
Product Name Extension Spring (stock)
Material Hard Drawn
Outer Diameter (OD) 0.8120 inch (20.62 mm)
Wire Diameter 0.0720 inch (1.83 mm)
Free Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0130 inch (0.3302 mm)
View Details
Extension Springs - 121393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.7087 inch (18 mm)
Wire Diameter 0.1417 inch (3.6 mm)
View Details
Extension Springs -  - Fennell Spring Company
Fennell Spring Company
Specs
Wire Diameter 0.0050 to 0.3175 inch (0.1270 to 8.06 mm)
Units English Design
View Details