Vybronics, Inc. Motors - AC, DC VZ7AL2B1692082-L15

Description
VIBRATION ERM MTR 12K RPM 5.1G
Request a Quote Datasheet
Description
VIBRATION ERM MTR 12K RPM 5.1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ7AL2B1692082-L15-ND - DigiKey
Thief River Falls, MN, United States
VIBRATION ERM MTR 12K RPM 5.1G

VIBRATION ERM MTR 12K RPM 5.1G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ7AL2B1692082-L15-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3202 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor - 90BSA Series (8Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V; 90V; 160V
DC Voltage Range 12.0 to 310.0 VDC
View Details
EC-Pro PowerTool - 40EC-Pro PT 44 8B 10 - Portescap
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.29 in-oz/amp (9.11 mN-m/amp)
Continuous Current 13.2 amps
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details