Vybronics, Inc. Motors - AC, DC VZ6DL2B0055211

Description
DC Motor Vibration, ERM 11000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 11000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ6DL2B0055211-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ6DL2B0055211-ND
Motors - AC, DC 1670-VZ6DL2B0055211-ND
DC Motor Vibration, ERM 11000 RPM 3VDC

DC Motor Vibration, ERM 11000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ6DL2B0055211-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L1013N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
Output Power 0.0024 HP
View Details
Motors - AC, DC - 403-3011224010-ND - DigiKey
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushed Motors - MMP D40-675C-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details