Vybronics, Inc. Motors - AC, DC VZ6DCBB0735091

Description
DC Motor Vibration, ERM 7000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 7000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ6DCBB0735091-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ6DCBB0735091-ND
Motors - AC, DC 1670-VZ6DCBB0735091-ND
DC Motor Vibration, ERM 7000 RPM 3VDC

DC Motor Vibration, ERM 7000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ6DCBB0735091-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 1516 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Brushless Fan Motor Customize Different Speeds - YHD-6830 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 14.0 VDC
View Details