Vybronics, Inc. Motors - AC, DC VZ6DCBB0056091

Description
DC Motor Vibration, ERM 11000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 11000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ6DCBB0056091-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ6DCBB0056091-ND
Motors - AC, DC 1670-VZ6DCBB0056091-ND
DC Motor Vibration, ERM 11000 RPM 3VDC

DC Motor Vibration, ERM 11000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ6DCBB0056091-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 2433N5M2B - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 0.0135 HP
View Details
28DT12 Brush DC Coreless Motor - 28DT12-219P.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 15.0 VDC
View Details
Brushless Motors - MMP BL58-487H-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details