Vybronics, Inc. Motors - AC, DC VZ4TH5B1241992

Description
DC Motor Vibration, ERM 13500 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 13500 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4TH5B1241992-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ4TH5B1241992-ND
Motors - AC, DC 1670-VZ4TH5B1241992-ND
DC Motor Vibration, ERM 13500 RPM 3VDC

DC Motor Vibration, ERM 13500 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4TH5B1241992-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-27-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
View Details
Brushless Motor - YHD-BL5517 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details