Vybronics, Inc. Motors - AC, DC VZ4TH1B0611160L

Description
DC Motor Vibration, ERM 11000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 11000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4TH1B0611160L-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 11000 RPM 3VDC

DC Motor Vibration, ERM 11000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4TH1B0611160L-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-22-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Brushed Motors - MMP D22-376H-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
FRAMELESS MOTOR - 85FSP23-D25646-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 32.43 in-oz/amp (229 mN-m/amp)
Output Power 0.6165 HP
View Details