Vybronics, Inc. Motors - AC, DC VZ4KL2B0030471

Description
DC Motor Vibration, ERM 10500 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 10500 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4KL2B0030471-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ4KL2B0030471-ND
Motors - AC, DC 1670-VZ4KL2B0030471-ND
DC Motor Vibration, ERM 10500 RPM 3VDC

DC Motor Vibration, ERM 10500 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4KL2B0030471-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII14-60-000A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details
DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details
Brushed Motors - MMP D33-455H-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
FRAMELESS MOTOR - 25FSP08-B00608-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.08 in-oz/amp (14.7 mN-m/amp)
Output Power 0.1072 HP
View Details